EN
  • EN
  • DE

UF1J-E3/61T

Part No UF1J-E3/61T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 398812-UF1J-E3/61T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF1J-E3/61T CAD Model

Description

The UF1J-E3/61T is a surface-mount Ultrafast Rectifier from Vishay. This device is designed for applications requiring efficient and fast switching capabilities. Its compact SMB (DO-214AA) package makes it suitable for high-density circuit board designs. The rectifier features low forward voltage drop and fast reverse recovery time, contributing to reduced power loss and improved efficiency.

Applications:

  • High-Frequency Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode in Inductive Loads
  • Polarity Protection Applications

Features:

  • Ultrafast Recovery Time: Reduces switching losses and enhances efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves thermal performance.
  • High Surge Current Capability: Provides robustness against transient conditions.
  • Surface Mount Package: Facilitates automated assembly and saves board space.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: The ultrafast recovery and low forward voltage drop result in higher energy efficiency.
  • Reduced EMI: Fast switching characteristics help minimize electromagnetic interference.
  • Compact Design: The small SMB package allows for high-density circuit board layouts.
  • Enhanced Reliability: The robust design ensures stable performance in demanding environments.
  • Simplified Assembly: Surface mount technology simplifies the manufacturing process.

Specifications:

The UF1J-E3/61T typically features a reverse voltage rating (VRRM) of 600V and a forward current rating (IF) of 1A. The ultrafast recovery time (trr) is typically less than 75 ns. The forward voltage drop (VF) is around 1.7V at the rated current and at 125 degrees C. The operating junction temperature ranges from -55°C to +175°C. It is packaged in an SMB (DO-214AA) configuration. This ultrafast rectifier is intended for high-speed switching applications where minimizing power loss and EMI are crucial design considerations. The peak forward surge current is rated at 30A.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess