EN
  • EN
  • DE

MC15XS3400DHFK

Part No MC15XS3400DHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch (Quad 15 mOhm) | IC SWITCH HIGH SIDE QUAD 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 15mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC15XS3400
Manufacturer Pack Quantity 840
MSL Level 3 (168 Hours)
Win Source Part Number 1218065-MC15XS3400DHFK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC15XS3400DHFK CAD Model

Description

The MC15XS3400DHFK is a sophisticated power system IC designed by NXP Semiconductors, renowned for their innovative approach in the automotive industry. This high-efficiency, octal output, serial-switched device is engineered to manage power distribution within automotive applications, specifically targeting the demanding requirements of modern vehicles.

Key Features

  • Multiple Output Channels: The IC boasts eight output channels, each capable of handling up to 2.5A of continuous current, providing versatility and the ability to drive a variety of loads.
  • High Voltage Operation: With an operating voltage range of 6V to 36V, it is well-suited for automotive environments that require robust performance against voltage fluctuations.
  • Advanced Protection Systems: The device includes features such as over-current protection, over-temperature shutdown, and under-voltage detection, ensuring the longevity and reliability of both the IC and the system it controls.
  • SPI Interface: Configuration and diagnostics are made simple through a Serial Peripheral Interface (SPI), allowing for real-time control and monitoring of the device's operation.

Applications

The MC15XS3400DHFK is primarily designed for automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Power distribution modules

Quality and Reliability

NXP's commitment to quality is reflected in the MC15XS3400DHFK's design, which is built to meet the stringent standards of the automotive industry. The device is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions of automotive environments without compromising performance.

Package and Mounting

The compact HSSOP-24 package allows for efficient use of board space, while the device's heat sink capabilities ensure proper thermal management. Its surface-mount design facilitates easy integration into modern PCB assemblies, making it a convenient choice for designers looking to streamline their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess