EN
  • EN
  • DE

TSOP1256

Part No TSOP1256
Manufacturer Vishay
Catalog Electronic Wholesale
Description Photo Modules for PCM Remote Control Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP-3
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 757699-TSOP1256
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP1256 CAD Model

Description

The Vishay TSOP1256 is an infrared (IR) receiver module designed for remote control systems. This module integrates a photodiode, preamplifier, and demodulating circuit in a single package. It is optimized for receiving IR signals modulated at a carrier frequency of 56 kHz, commonly used in various remote control applications.

Applications:

  • Remote Control Systems: Used in televisions, DVD players, audio equipment, and other consumer electronics.
  • Home Automation: Implemented in systems for controlling lighting, appliances, and other devices.
  • Industrial Control: Found in remote control systems for industrial machinery and equipment.
  • Robotics: Used in robots for remote operation and control.
  • Security Systems: Employed in remote keyless entry systems and alarm systems.

Features:

  • Infrared Receiver Module: Integrated photodiode, preamplifier, and demodulating circuit.
  • 56 kHz Carrier Frequency: Optimized for receiving signals modulated at 56 kHz.
  • Low Supply Current: Consumes minimal power, suitable for battery-powered applications.
  • High Sensitivity: Detects weak IR signals.
  • Immunity to Ambient Light: Rejects interference from ambient light sources.
  • Compact Package: Small form factor for easy integration into various devices.

Benefits:

  • Easy Integration: Simple to use and integrate into existing systems.
  • Reliable Performance: Provides reliable IR signal detection and demodulation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Immunity to Noise: Reduces false triggering caused by ambient light and other sources.
  • Enhanced Range: Allows for longer operating distances between the remote control and the device.

Additional Details:

The Vishay TSOP1256 operates on a supply voltage typically between 2.5V and 5.5V. The module's output is a digital signal that corresponds to the presence or absence of the modulated IR signal. The package type is usually a through-hole or surface-mount package with three pins: VCC, GND, and OUT. The viewing angle is typically wide, allowing for greater flexibility in the positioning of the remote control. The module is designed to be robust against various types of interference and to provide reliable performance in a wide range of operating conditions. It is commonly used in consumer electronics and other applications where remote control functionality is required.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4958 $53.9496
28+ $3.6889 $103.2892
42+ $3.5736 $150.0912
58+ $3.4584 $200.5872
75+ $3.3431 $250.7325
101+ $2.9972 $302.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess