EN
  • EN
  • DE
  • IT

IXDD609D2TR

Part No IXDD609D2TR
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description 9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 35V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 22ns, 15ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (5x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1190948-IXDD609D2TR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXDD609D2TR CAD Model

Description

The IXDD609D2TR is a single channel, non-inverting input type driver from IXYS.

  • Input Type: Non-Inverting
  • Mounting Style: SMD
  • Peak Output Current: 9A
  • Logic Voltage (VIL, VIH): 0.8V, 3V
  • Gate Type: IGBT, N-channel, P-channel MOSFET
  • Supply Voltage Range: 4.5V to 35V
  • Package: 8-DFN-EP (5x4)
  • Rise/Fall Time: 22ns, 15ns
  • Popularity: Popular
  • Supply and Demand: Limited

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess