EN
  • EN
  • DE

TPSMB13A-801E3/52T

Part No TPSMB13A-801E3/52T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840999-TPSMB13A-801E3/52T
Ultra Librarian 3D Model Ultra Librarian TPSMB13A-801E3/52T CAD Model

Description

The TPSMB13A-801E3/52T is a surface-mount Transient Voltage Suppressor (TVS) diode from Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is part of the TransZorb® series, known for its fast response time and high surge capability. The SMB (DO-214AA) package provides a compact footprint for efficient board space utilization.

Applications:

  • I/O Protection: Safeguards input/output lines from voltage surges.
  • Data Line Protection: Protects data communication lines in electronic systems.
  • Automotive Electronics: Used in automotive control units and other automotive systems.
  • Industrial Equipment: Protects industrial control systems from transient voltages.
  • Power Supply Protection: Protects power supplies from voltage spikes.

Features:

  • Unidirectional TVS Diode: Designed for unidirectional voltage protection.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly.
  • Fast Response Time: Provides rapid protection against transient events.
  • High Surge Capability: Withstands high surge currents without failure.
  • Low Incremental Surge Resistance: Ensures efficient clamping of transient voltages.

Benefits:

  • Protection Against Voltage Transients: Safeguards sensitive electronic components.
  • Increased System Reliability: Prevents damage from voltage surges, improving system uptime.
  • Compact Footprint: Saves board space in densely populated PCBs.
  • Simplified Circuit Design: Provides a straightforward solution for transient voltage protection.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection.

Additional Details:

The TPSMB13A-801E3/52T has a stand-off voltage of 13V. The breakdown voltage is typically 14.4V and a maximum clamping voltage around 21.5V at a specified test current. It features a peak pulse power dissipation of 600W for a 10/1000 µs waveform. It is designed to operate over a temperature range typically from -65°C to +150°C. This TVS diode is RoHS compliant. The SMB package dimensions should be verified in the datasheet to ensure proper PCB layout and soldering procedures are followed. The unidirectional configuration means it provides protection against positive voltage transients; it is not suitable for applications requiring bidirectional protection without additional circuitry. Proper grounding is crucial for effective TVS diode operation.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess