EN
  • EN
  • DE

TPSMA22A

Part No TPSMA22A
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1273758-TPSMA22A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSMA22A CAD Model

Description

The TPSMA22A is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is commonly used in automotive, industrial, and consumer electronics applications.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics
  • Power Supplies
  • Communication Equipment

Features:

  • Peak Pulse Power Dissipation: 400W (10/1000μs waveform).
  • Reverse Stand-Off Voltage: 22V.
  • Uni-directional Configuration
  • Low Clamping Voltage
  • Fast Response Time: Typically less than 1ps.
  • SMA Package: Surface-mount package.
  • Excellent Clamping Capability

Benefits:

  • Protection Against Voltage Transients: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Reduces the risk of system failures caused by voltage surges.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Compact Solution: Small package size minimizes board space requirements.
  • Easy to Integrate: Surface-mount package simplifies circuit design.

Additional Details:

The TPSMA22A is designed to clamp transient voltages to a safe level, protecting downstream components from damage. The fast response time ensures that the device can quickly respond to transient events. The SMA package is a standard surface-mount package that is easy to integrate into PCB designs. The uni-directional configuration provides protection against positive voltage transients. Refer to the datasheet for detailed electrical characteristics, application notes, and package dimensions. Proper PCB layout is important to minimize parasitic inductance and ensure optimal performance. This TVS diode is designed to meet stringent quality and reliability standards.

You May Also Be Interested in

Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess