EN
  • EN
  • DE

TPSMA16A

Part No TPSMA16A
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1273752-TPSMA16A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSMA16A CAD Model

Description

The TPSMA16A is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment against voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This diode provides fast response times and high surge capability, ensuring reliable protection in various electronic applications.

Applications:

  • I/O Protection: Protects input/output lines from ESD and surge events.
  • Power Line Protection: Safeguards power lines from voltage transients.
  • Data Line Protection: Protects data lines in communication systems.
  • Automotive Electronics: Used in automotive systems to protect against voltage surges.
  • Industrial Equipment: Protects industrial equipment from voltage transients.

Features:

  • Unidirectional Configuration: Provides protection in one direction.
  • Fast Response Time: Quickly clamps voltage transients.
  • High Surge Capability: Withstands high surge currents.
  • Low Clamping Voltage: Limits the voltage across the protected circuit.
  • SMA Package: Compact surface-mount package.

Benefits:

  • Reliable Protection: Safeguards electronic equipment from voltage transients.
  • Fast Response: Quickly clamps voltage surges to protect sensitive components.
  • Compact Size: SMA package allows for use in space-constrained applications.
  • Easy Integration: Surface-mount design simplifies board assembly.
  • Improved System Reliability: Prevents damage from voltage transients, enhancing overall system reliability.

Specifications:

The TPSMA16A typically features a reverse standoff voltage (VRWM) of 16V, a breakdown voltage (VBR) of 17.8V to 19.7V, and a clamping voltage (VC) of 26V at a peak pulse current (IPP). The peak pulse power (PPP) is 400W. It is available in an SMA (DO-214AC) package.

The thermal resistance is designed for efficient heat dissipation during surge events. The device is designed to provide reliable protection in a variety of transient voltage environments, ensuring the longevity and reliability of the protected equipment.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
IXYS
Lowest to $7.8205
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess