EN
  • EN
  • DE

TPSMA10

Part No TPSMA10
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1273741-TPSMA10
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSMA10 CAD Model

Description

The TPSMA10 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment against voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It offers fast response times and high surge capability in a compact SMA package.

Applications

  • Automotive Electronics: Protection of ECUs (Engine Control Units), sensors, and other automotive systems.
  • Industrial Equipment: Surge protection for PLCs, motor drives, and industrial controllers.
  • Telecommunications: Protection of telecom line cards, Ethernet interfaces, and networking equipment.
  • Consumer Electronics: Surge protection for power supplies, USB ports, and sensitive ICs in TVs, computers, and mobile devices.
  • Medical Equipment: Protection of sensitive medical devices from voltage transients.

Features

  • SMA Package: Compact surface-mount SMA package for easy board assembly and space savings.
  • Fast Response Time: Extremely fast response time (typically less than 1 ps) to transient voltage events.
  • High Surge Capability: High peak pulse power dissipation capability (e.g., 400W at 10/1000 μs waveform).
  • Low Clamping Voltage: Low clamping voltage to protect sensitive components from overvoltage stress.
  • Unidirectional Configuration: Provides unidirectional protection against positive voltage transients.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage transients.
  • Increased Uptime: Reduces system downtime due to transient voltage events.
  • Improved Product Lifespan: Extends the lifespan of electronic equipment by protecting it from overvoltage stress.
  • Simplified Design: Easy to integrate into existing designs due to its compact package and unidirectional configuration.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage damage.

Additional Details

The TPSMA10 has a standoff voltage of 10V, meaning it does not conduct under normal operating conditions below this voltage. When a transient voltage exceeds the breakdown voltage, the diode conducts and clamps the voltage to a safe level, diverting the surge current away from the protected components. It meets industry standards for surge protection and reliability. It's crucial to consider the specific voltage and current requirements of the protected circuit when selecting a TVS diode.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess