EN
  • EN
  • DE

TPC10A-E3/86A

Part No TPC10A-E3/86A
Manufacturer Vishay
Catalog TVS - Diodes
Description Diode TVS Single Uni-Dir 8.55V 1.5KW 3-Pin SMPC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 9.5 V
Clamping Voltage 14.5 V
Direction Unidirectional
Element Configuration Single
Maximum Operating Temperature 185 °C
Max Reverse Leakage Current 20 µA
Max Surge Current 103 A
Min Breakdown Voltage 9.5 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Operating Supply Voltage 8.55 V
Peak Pulse Current 103 A
Peak Pulse Power 1.5 kW
Polarity Unidirectional
Radiation Hardening No
Reverse Standoff Voltage 8.55 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1100743-TPC10A-E3/86A
Categories TVS - Diodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC10A-E3/86A CAD Model

Description

The Vishay 1100743-TPC10A-E3/86A is a unidirectional TVS diode that has a clamping voltage of 14.5V and a peak pulse current of 103A.

  • Polarity: Unidirectional
  • Clamping Voltage: 14.5V
  • Peak Pulse Current: 103A
  • Operating Supply Voltage: 8.55V
  • Breakdown Voltage: 9.5V
  • Mounting Type: Surface Mount
  • Maximum Operating Temperature: 185℃
  • Minimum Operating Temperature: -65℃
  • Maximum Surge Current: 103A
  • Peak Pulse Power: 1.5kW
  • RoHS Compliance: Compliant
  • Element Configuration: Single
  • Maximum Reverse Leakage Current: 20μA
  • Supply: Short Supply
  • Popularity: Low Popularity

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess