EN
  • EN
  • DE

CD4067BNSR

Part No CD4067BNSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 14MHz
Channel Capacitance(CS off, CD off) 0.2pF, 55pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-SO
Win Source Part Number 1028215-CD4067BNSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4067BNSR CAD Model

Description

Product Overview: CD4067BNSR from Texas Instruments

The CD4067BNSR is a highly versatile integrated circuit that serves as a 16-channel analog multiplexer/demultiplexer, designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is part of the CD4000 series, which is well-known for its robustness and wide applicability in various electronic systems.

The CD4067BNSR operates as a digital switch that can connect a single output to any one of the 16 available inputs or vice versa, depending on whether it is used as a multiplexer or a demultiplexer. It is compatible with both digital and analog signals, making it an ideal choice for routing audio, video, or data signals in complex electronic devices.

Key Features

  • Wide Voltage Range: It can be powered by a voltage supply ranging from 3V to 18V, which allows for flexible integration into various circuit designs.
  • Low ON Resistance: The switch features a low ON resistance, which ensures minimal signal distortion and power loss during operation.
  • High Off Isolation: The device provides high off isolation for the switch channels, preventing signal leakage between inactive channels.
  • Binary Address Decoding: Channel selection is controlled by a 4-bit binary address, making it simple to interface with microcontrollers and other digital systems.
  • Bidirectional Operation: The CD4067BNSR can be used to route signals in both directions, offering flexibility in signal management.

Applications

Due to its versatility, the CD4067BNSR is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Industrial control systems
  • Instrumentation

The CD4067BNSR is available in a 24-pin NSOIC package, ensuring a compact footprint for space-constrained applications. Its high functionality, combined with Texas Instruments' reputation for quality and reliability, makes the CD4067BNSR a valuable component for designers and engineers seeking a flexible solution for their multiplexing or demultiplexing needs.

For detailed technical specifications and application guidance, Texas Instruments provides comprehensive datasheets and support documentation, ensuring that integrating the CD4067BNSR into your design is as seamless as possible.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess