EN
  • EN
  • DE

TP3C476K6R3C0300AS

Part No TP3C476K6R3C0300AS
Manufacturer Vishay
Catalog Misc Products
Description Solid Tantalum Surface Mount Chip Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840811-TP3C476K6R3C0300AS
Ultra Librarian 3D Model Ultra Librarian TP3C476K6R3C0300AS CAD Model

Description

The TP3C476K6R3C0300AS is a tantalum capacitor manufactured by Vishay. Tantalum capacitors are known for their stability, reliability, and relatively small size compared to other capacitor types. These characteristics make them suitable for a variety of electronic applications.

Overview:

This particular capacitor is a surface-mount device (SMD), designed for automated assembly onto printed circuit boards (PCBs). The TP3 series from Vishay offers stable performance over a wide range of temperatures and frequencies, making them suitable for demanding applications. The ‘TP3C’ likely refers to a specific case size and series within Vishay's tantalum capacitor offerings. The capacitance is 47µF (microfarads) with a tolerance of 10% (indicated by 'K'). The voltage rating is 6.3V (indicated by '6R3').

Applications:

  • Power supply filtering: Smoothing voltage ripples in DC power supplies.
  • Bypass capacitors: Decoupling digital and analog circuits to reduce noise.
  • Timing circuits: Providing stable timing in oscillators and timers.
  • Energy storage: Storing small amounts of energy for brief periods in various electronic devices.
  • Consumer electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial equipment: Employed in control systems, instrumentation, and power management.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly.
  • Tantalum Construction: Offers stable performance and long lifespan.
  • 47µF Capacitance: Provides a relatively high capacitance value for its size.
  • 6.3V Voltage Rating: Suitable for low-voltage applications.
  • 10% Tolerance: Indicates the accuracy of the capacitance value.
  • Wide Operating Temperature Range: Typically operates from -55°C to +125°C.

Benefits:

  • Stable Performance: Provides consistent capacitance over temperature and frequency variations.
  • Long Lifespan: Tantalum capacitors have a long operational life compared to other capacitor types.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • High Reliability: Tantalum capacitors are known for their reliability in demanding applications.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.

Additional Details:

The 'C0300AS' likely refers to the specific packaging and reel size for the component. Engineers should consult the official Vishay datasheet for the TP3C series to obtain detailed specifications, including ESR values, ripple current ratings, and soldering recommendations. Tantalum capacitors are polarized devices, meaning they must be connected with the correct polarity in the circuit. Reverse polarity can lead to failure. Proper handling and soldering techniques are essential to ensure the long-term reliability of this component.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess