EN
  • EN
  • DE

TMCTXC1V335MTRF

Part No TMCTXC1V335MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Built-In Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166544-TMCTXC1V335MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMCTXC1V335MTRF CAD Model

Description

The TMCTXC1V335MTRF is a tantalum chip capacitor manufactured by Vishay. Tantalum capacitors are a type of electrolytic capacitor known for their high capacitance values in a small size, good stability, and reliable performance. They are commonly used in power filtering, signal coupling, and energy storage applications.

Applications

  • Power supply filtering
  • Bypass capacitors
  • Decoupling capacitors
  • DC-DC converters
  • Audio circuits
  • General-purpose electronics

Features

  • High capacitance: Provides a high capacitance value in a small package.
  • Stable performance: Offers good stability over temperature and voltage variations.
  • Low ESR: Exhibits low equivalent series resistance (ESR) for efficient performance.
  • Surface mount package: Designed for easy surface mount assembly.
  • Polarized capacitor: Requires proper polarity connection.
  • Solid tantalum construction: Offers improved reliability and stability compared to wet tantalum capacitors.

Benefits

  • Efficient filtering: Provides effective filtering of noise and ripple in power supplies.
  • Reduced board space: Saves board space due to its small size.
  • Improved system performance: Enhances the performance and stability of electronic circuits.
  • Long-term reliability: Offers long-term reliability and stability.
  • Cost-effective solution: Provides a cost-effective solution for capacitance requirements.

Additional Details

The part number TMCTXC1V335MTRF indicates specific characteristics of the capacitor. The '335M' likely signifies a capacitance of 3.3µF (33 x 10^5 pF) with a tolerance of M (±20%). The voltage rating and case size would need to be confirmed from the datasheet. Tantalum capacitors are polarized, meaning they must be connected with the correct polarity to avoid damage. The positive terminal is usually marked on the capacitor. They typically have a lower equivalent series resistance (ESR) compared to aluminum electrolytic capacitors, making them suitable for high-frequency applications. Always consult the Vishay datasheet for the TMCTXC1V335MTRF to determine the exact voltage rating, ESR, ripple current rating, operating temperature range, and other critical parameters. Proper handling and soldering techniques are essential to avoid damaging the capacitor during assembly.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 959 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess