EN
  • EN
  • DE

43045-1228

Part No 43045-1228
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 43045-1228 Molex Headers & Wire Housings Microfit 3.0 V TH Hdr DR 15Au 12Ckt datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 12 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style Mounting Peg
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Termination Post Length 3.18 mm (0.125 in)
Series 43045
Tradename Micro-Fit 3.0
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Brand Molex
Contact Material Tin
Current Rating 8.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Liquid Crystal Polymer (LCP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1008
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0430451228
Unit Weight 0.059472 oz
Ultra Librarian 3D Model Ultra Librarian 43045-1228 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to $0.1747
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to $0.3188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess