EN
  • EN
  • DE

TMCHC1E685MTRF

Part No TMCHC1E685MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, High Reliability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192696-TMCHC1E685MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMCHC1E685MTRF CAD Model

Description

The Vishay TMCHC1E685MTRF is a high-quality, surface-mount multilayer ceramic capacitor (MLCC) designed for a wide range of applications requiring reliable and stable capacitance. This capacitor features a capacitance value of 6.8 μF with a ±20% tolerance. Its compact size and robust construction make it suitable for demanding environments and high-density circuit boards.

Applications

  • Power Supply Filtering: Used for decoupling and filtering in power supply circuits to reduce noise and ripple.
  • Bypass Capacitors: Provides localized bypassing of noise for integrated circuits and other components.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering.
  • Audio Circuits: Employed in audio circuits for coupling and decoupling signals.
  • Timing Circuits: Used in timing circuits for stable and accurate timing.

Features

  • High Capacitance Value: 6.8 μF capacitance for effective energy storage and filtering.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • Multilayer Ceramic Construction: Provides high reliability and stability.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit performance.
  • Reduced Noise and Ripple: Effectively filters noise and ripple in power supply circuits.
  • Space Saving: Compact size allows for high-density board designs.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Long Life: High-quality materials and construction ensure long-term reliability.

Additional Details

The TMCHC1E685MTRF capacitor has a rated voltage of 25 VDC. It is designed for reflow soldering and offers excellent resistance to moisture and vibration. The capacitor's low equivalent series resistance (ESR) contributes to its efficient performance in high-frequency applications. The Vishay TMCHC series of capacitors are widely used in various electronic devices due to their reliability, stability, and performance. Detailed specifications, including temperature characteristics and ESR values, can be found in the product datasheet provided by Vishay.

You May Also Be Interested in

Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess