EN
  • EN
  • DE

74AHCT541DBR

Part No 74AHCT541DBR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0444+Rohs
Reference case SSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 721829-74AHCT541DBR SSOP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT541DBR CAD Model

Description

Product Overview: Texas Instruments 74AHCT541DBR

The Texas Instruments 74AHCT541DBR is a high-performance, octal buffer/line driver designed to interface with 5V systems in modern digital electronics. With its advanced silicon-gate CMOS technology, it offers the perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications including personal computers, servers, networking equipment, and more.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Output Type: 3-State, allowing for connection to a bus-oriented system
  • Supply Voltage: Operates at 4.5V to 5.5V, making it compatible with TTL levels
  • High Drive: Capable of driving 15 LSTTL loads
  • Speed: Fast propagation delays and output transition times
  • IC Package Type: Supplied in a SSOP (Shrink Small Outline Package) with a DBR suffix
  • Temperature Range: Specified performance from -40°C to 85°C, suitable for commercial and industrial environments
  • RoHS Compliant: Meets environmental standards regarding hazardous substances

Applications

The 74AHCT541DBR is versatile and can be used in a variety of digital logic applications. Its octal format and non-inverting outputs make it a great choice for bus interfacing, memory address driving, and buffering high-speed signals. Additionally, the 3-state outputs allow for direct connection to a bus without the need for interface or pull-up components.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74AHCT541DBR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each device undergoes rigorous testing to guarantee it meets TI's stringent specifications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This support ensures that integrating the 74AHCT541DBR into your design is as seamless as possible, providing you with all the necessary information to maximize its potential in your applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess