The Vishay TLMY3000-GS18 is a high-efficiency, aluminum gallium indium phosphide (AlGaInP) on gallium phosphide (GaP) LED. It is designed for applications requiring high luminous intensity and excellent reliability. This LED comes in a clear, untinted package, providing a narrow viewing angle and focused light output.
Applications
- Traffic signals
- Automotive lighting (e.g., CHMSL - Center High Mount Stop Lamp)
- Industrial signaling
- Electronic signs and displays
- General lighting
Features
- High luminous intensity
- Yellow color
- AlGaInP on GaP technology
- Clear, untinted lens
- Narrow viewing angle
- High reliability
- Standard T-1 3/4 (5 mm) package
Benefits
- Excellent Visibility: Provides bright and focused light output, ensuring clear visibility even in high ambient light conditions.
- Long Lifespan: Offers a long operational life, reducing maintenance costs and downtime.
- Energy Efficient: Consumes minimal power, contributing to energy savings.
- Robust Design: Withstands harsh environmental conditions, ensuring reliable performance in demanding applications.
- Easy Integration: Standard package simplifies integration into various electronic systems.
Additional Details
The TLMY3000-GS18 is fabricated using advanced AlGaInP on GaP technology, which ensures high luminous efficiency and superior performance compared to traditional LEDs. Its narrow viewing angle allows for precise light focusing, making it ideal for applications where directional light is required. The clear lens further enhances light output and clarity. This LED is designed to meet stringent quality standards, ensuring consistent and reliable performance over its lifespan. It is also RoHS compliant, making it environmentally friendly. The robust construction and high reliability make it suitable for demanding applications in traffic control, automotive lighting, and industrial signaling.