The TLMO3000-GS18 is a red light emitting diode (LED) manufactured by Vishay. It's designed for various indicator and display applications requiring a clear and bright red light source. This LED is known for its reliability, long lifespan, and efficient energy consumption.
Applications:
- Indicator Lights
- Status Indicators
- Backlighting
- Consumer Electronics
- Automotive Lighting
Features:
- High-Intensity Red Light Output
- Clear Lens
- Standard 5 mm (T-1 3/4) Package
- Long Lifespan
- Low Power Consumption
- RoHS Compliant
Benefits:
- Bright and Clear Illumination: Provides a highly visible and easily discernible red light output, ideal for indicator and display applications.
- Durable and Reliable: Designed for long-term operation with minimal degradation in performance.
- Energy Efficient: Low power consumption helps conserve energy and extends battery life in portable devices.
- Easy Integration: Standard package size allows for easy integration into existing and new designs.
- Environmentally Friendly: RoHS compliant, ensuring compliance with environmental regulations.
Additional Details:
The TLMO3000-GS18 features a clear lens that maximizes light output and provides a focused beam of red light. The LED is housed in a standard 5mm (T-1 3/4) package, which is widely compatible with various mounting hardware and connectors. The long lifespan of the LED reduces the need for frequent replacements, minimizing maintenance costs. Its low power consumption makes it an ideal choice for battery-powered applications. The TLMO3000-GS18 is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. Detailed specifications, such as forward voltage, luminous intensity, and viewing angle, are available in the product datasheet. This LED is a reliable and cost-effective solution for a wide range of indicator and display applications.