Description

10 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 2Ohm

You May Also Be Interested in

Vishay
293D106X9016C2WE3
Need more? Email Us
ECAD model for 293D106X9016C2WE3
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 1411
Need more? Email Us
ECAD model for F951C226KTAAQ2
Kemet
CAP TANT 47UF 10% 16V 2917
Need more? Email Us
ECAD model for T491D476K016AT7280
Kemet
CAP TANT 4.7UF 10% 16V 1411
Need more? Email Us
ECAD model for T495B475K016ATE700
Kemet
CAP TANT 1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T351A105K035AT7301
Vishay
CAP TANT 4.7UF 20% 6.3V 0603
Lowest to $10.7176
ECAD model for 298D475X06R3M2T
Kemet
CAP TANT 2.2UF 10% 35V RADIAL
Lowest to $7.5207
ECAD model for T350C225K035AT7301
Kemet
CAP TANT 10UF 10% 15V AXIAL
Need more? Email Us
ECAD model for T322C106K015AT
AVX Corp/Kyocera Corp
CAP TANT 100UF 10% 4V 1411
Need more? Email Us
ECAD model for F930G107KBA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2862 $51.4480
95+ $1.0553 $100.2535
150+ $1.0223 $153.3450
205+ $0.9894 $202.8270
265+ $0.9564 $253.4460
350+ $0.8575 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention