EN
  • EN
  • DE
  • IT

TFPT0603L1001FV

Part No TFPT0603L1001FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 1% 0603 / PTC Thermistor 1 kOhms 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Manufacturer Vishay Dale
Packaging Reel - TR
Resistance @ 25°C 1 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 75 mW
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number TFPT0603L1001FV-ND,541-1166-6,541-1166-2,541-1166-1
Standard Package 1,000
Win Source Part Number 1326006-TFPT0603L1001FV
Ultra Librarian 3D Model Ultra Librarian TFPT0603L1001FV CAD Model

Description

The TFPT0603L1001FV is a thin film precision chip resistor from Vishay. It offers high stability, tight tolerance, and a low temperature coefficient of resistance (TCR), making it suitable for precision circuits and applications requiring stable resistance values over a broad temperature range. This resistor is designed for surface mount technology (SMT) and is available in a compact 0603 package size.

Applications

  • Precision voltage dividers
  • Current sensing applications
  • Instrumentation amplifiers
  • Medical electronics
  • High-accuracy control circuits

Features

  • Thin Film Technology: Provides excellent stability and precision.
  • Tight Tolerance: Ensures accurate resistance values.
  • Low Temperature Coefficient (TCR): Minimizes resistance variations with temperature changes.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Circuit Accuracy: Tight tolerance ensures accurate and predictable circuit behavior.
  • Stable Performance: Excellent stability maintains consistent performance over time and temperature.
  • Reduced Temperature Drift: Low TCR minimizes resistance drift, preserving circuit accuracy.
  • Easy Assembly: SMD package simplifies the assembly process.
  • Environmentally Compliant: RoHS compliant construction reduces environmental impact.

Specifications

The TFPT0603L1001FV has a resistance value of 1 kOhm, a tolerance typically of 1%, and a power rating of 0.1W. It features a low temperature coefficient of resistance (TCR), often around ±25 ppm/°C. It comes in a standard 0603 package. Always refer to the official Vishay datasheet for precise electrical and mechanical characteristics.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3958 $55.8320
90+ $1.1453 $103.0770
140+ $1.1095 $155.3300
190+ $1.0737 $204.0030
245+ $1.0379 $254.2855
325+ $0.9306 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 976 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess