EN
  • EN
  • DE

TFDU4101E-TR3

Part No TFDU4101E-TR3
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969003-TFDU4101E-TR3
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFDU4101E-TR3 CAD Model

Description

The TFDU4101E-TR3 is an infrared (IR) transceiver module manufactured by Vishay. This module is designed for high-speed infrared communication, supporting data rates up to 115.2 kbit/s (SIR). It integrates an infrared emitter, photodiode, and control circuitry into a single package, simplifying the implementation of IR communication in various applications. The '-TR3' suffix typically indicates the specific tape and reel packaging for automated assembly.

Applications:

  • Mobile Devices: Used for data transfer and remote control in mobile phones, PDAs, and laptops.
  • Industrial Automation: Employed in industrial equipment for wireless communication and control.
  • Remote Controls: Found in remote controls for TVs, DVD players, and other consumer electronics.
  • Medical Devices: Used in medical equipment for wireless data transfer and communication.
  • Gaming Devices: Provides infrared communication capabilities for gaming consoles and accessories.

Features:

  • High-Speed SIR Data Rate: Supports data rates up to 115.2 kbit/s for fast and efficient communication.
  • Low Power Consumption: Optimizes energy efficiency for battery-powered devices.
  • Integrated Emitter and Photodiode: Simplifies design and reduces component count.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Wireless Communication: Enables wireless data transfer and control.
  • Simplified Design: Integrated design simplifies the implementation of IR communication.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Size: Small package allows for integration into small form-factor devices.
  • Environmental Compliance: Meets RoHS standards for environmental protection.

The TFDU4101E-TR3 is designed for short-range infrared communication. Its key specifications include the operating voltage, data rate, and transmission distance. It is essential to consult the datasheet for detailed information on the device's characteristics, including the optical power output, receiver sensitivity, and timing requirements, to ensure proper operation in the intended application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess