Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 364400-TEMD5000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEMD5000 CAD Model

Description

The TEMD5000 is a high sensitivity silicon PIN photodiode designed for remote control and light barrier applications. Manufactured by Vishay, this photodiode exhibits excellent sensitivity to infrared radiation, making it ideal for detecting IR signals in various electronic devices. Its compact package and wide viewing angle contribute to its versatility in a range of applications.

Applications

  • Infrared Remote Control Systems: Used in remote controls for televisions, DVD players, and other electronic devices.
  • Light Barrier Systems: Employed in security systems and automated machinery for detecting object presence.
  • Light Curtains: Integrated into light curtains for safety applications in industrial automation.
  • Optical Sensors: Used in optical sensors for light detection and measurement.
  • Proximity Sensors: Utilized in proximity sensors for detecting the presence of objects.

Features

  • High Sensitivity: Exhibits excellent sensitivity to infrared radiation.
  • Fast Response Time: Provides a quick response to changes in light intensity.
  • Wide Viewing Angle: Offers a wide viewing angle for effective signal reception.
  • Compact Package: Available in a small package for easy integration into electronic circuits.
  • Spectral Sensitivity: Optimized for sensitivity in the near-infrared region.
  • Lead-Free (Pb-free): Compliant with RoHS environmental standards.

Benefits

  • Reliable Signal Detection: High sensitivity ensures reliable detection of infrared signals.
  • Improved System Performance: Fast response time contributes to improved system performance in remote control and light barrier applications.
  • Versatile Application: Wide viewing angle allows for flexible placement in various applications.
  • Easy Integration: Compact package simplifies integration into electronic circuits.
  • Environmentally Friendly: Lead-free design complies with environmental regulations.
  • Robust Performance: Designed for reliable performance in a range of operating conditions.

Additional Details

The TEMD5000 requires a reverse bias voltage for proper operation. The photocurrent generated by the photodiode is proportional to the incident infrared radiation. Specific technical specifications, such as spectral sensitivity, responsivity, and dark current, can be found in the Vishay datasheet for the TEMD5000. External components, such as resistors and amplifiers, are typically used to convert the photocurrent into a voltage signal. The choice of these components depends on the specific application and desired signal processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DUAL OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TA75358P
Atmel
Need more? Email Us
ECAD model for T2313V-10MUCP
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
ECAD model for T1013NH
Toshiba Semiconductor and Storage
Lowest to $1.7763
ECAD model for TA7629P
IXYS
Need more? Email Us
ECAD model for T1885-1
Toshiba Semiconductor and Storage
Lowest to $0.3603
ECAD model for TA75339FG
Toshiba Semiconductor and Storage
QUAD OPERTIONAL AMPLIFIER
Need more? Email Us
ECAD model for TA75064F
Broadcom Limited
Need more? Email Us
ECAD model for T-1549Z
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA75393F-TP1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention