EN
  • EN
  • DE

TCDT1101GA

Part No TCDT1101GA
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098622-TCDT1101GA
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCDT1101GA CAD Model

Description

The TCDT1101GA is a high-sensitivity silicon NPN phototransistor in a miniature surface-mount package, manufactured by Vishay Semiconductors. It is designed for applications requiring precise detection of infrared (IR) light. Its compact size and high sensitivity make it suitable for a wide range of sensing and control applications.

Applications

  • Optical switches
  • Light barriers
  • Proximity sensors
  • Position sensors
  • Industrial automation
  • Consumer electronics (e.g., remote controls, light dimmers)

Features

  • High sensitivity: Detects weak IR signals.
  • Miniature surface-mount package: Allows for high-density PCB layouts.
  • Spectral sensitivity matched to IR emitters: Optimized for use with standard IR LEDs.
  • Fast switching speed: Enables rapid response to changes in light intensity.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Precise detection: High sensitivity ensures accurate sensing in various environments.
  • Compact design: Allows for integration into small and space-constrained devices.
  • Easy integration: Surface mount package simplifies the assembly process.
  • Reliable performance: Robust design ensures stable operation over a wide temperature range.
  • Cost-effective solution: Provides a high-performance sensing solution at a competitive price.

Technical Specifications

The TCDT1101GA has a peak sensitivity wavelength of around 950 nm, making it ideal for use with standard IR LEDs. Its collector-emitter voltage (VCEO) is typically around 30V, and its collector current (IC) is typically in the tens of milliamps. The exact values for these parameters, as well as switching speeds, will be found on the datasheet for the TCDT1101GA. The operating temperature range is generally from -40°C to +85°C. Its package dimensions are very small to allow for high density mounting.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess