EN
  • EN
  • DE
  • IT

T55D337M010C0018

Part No T55D337M010C0018
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 330UF 10V 2917 / 330 µF Molded Tantalum Polymer Capacitor 10 V 2917 (7343 Metric) 18mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 18mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Lead Spacing -
Manufacturer Size Code D
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359872-T55D337M010C0018
Ultra Librarian 3D Model Ultra Librarian T55D337M010C0018 CAD Model

Description

The vPolyTan™ T55 series capacitor is a tantalum-polymer capacitor with a capacitance of 330 µF and a voltage rating of 10 V from Vishay Sprague.

  • Series: vPolyTan™ T55
  • Capacitance: 330 µF
  • Tolerance: ±20%
  • Voltage Rating: 10 V
  • Applications: General Purpose
  • Package / Case: 2917 (7343 Metric)
  • Mounting Type: Surface Mount
  • Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Height - Seated (Max): 0.122" (3.10mm)
  • Operating Temperature: -55°C ~ 105°C
  • MSL: 3 (168 Hours)
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

AVX Corporation
CAP TANT POLY 15UF 25V 1411
Lowest to $0.5346
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $7.7179
Kemet
KEMET Organic Capacitor (KO-CAP) T520 Series Polymer Tantalum
Lowest to $1.0957
Kemet
(Low ESR, Surge Robust) 10 pcs.
Need more? Email Us
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
AVX Corporation
CAP TANT POLY 220UF 4V 1210
Need more? Email Us
AVX Corporation
Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.1436
Kemet
CAP TANT POLY 100UF 25V 2917
Lowest to $4.2525
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6781 $56.2401
51+ $2.1974 $112.0674
79+ $2.1288 $168.1752
109+ $2.0601 $224.5509
141+ $1.9915 $280.8015
189+ $1.7854 $337.4406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess