EN
  • EN
  • DE
  • IT

TCJB227M004R0035

Part No TCJB227M004R0035
Manufacturer AVX Corporation
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 220UF 4V 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series TCJ
Packaging Reel - TR
Capacitance 220μF
Tolerance ±20%
Voltage Rating DC 4V
Type Molded
ESR (Equivalent Series Resistance) 35 mOhm
Operating Temperature Range -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD
Package 1411 (3528 Metric)
Size 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.094" (2.40mm)
Manufacturer Size Code B
Features General
Manufacturer Homepage www.avx.com
Win Source Part Number 727647-TCJB227M004R0035
Popularity Medium
Supply and Demand Status Balance
Family Name TCJ
Introduction Date November 09, 2017
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian TCJB227M004R0035 CAD Model

Description

The AVX Corporation 727647-TCJB227M004R0035 is a surface mount, molded capacitor with a capacitance of 220μF and a voltage rating of 4V DC.

  • Capacitance: 220μF
  • Voltage Rating: 4V DC
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 35 mOhm
  • Temperature Range: -55°C to 105°C
  • Family: TCJ family
  • Applications: General applications
  • Package: 1411 (3528 Metric)
  • Dimensions: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Height: 0.094" (2.40mm)
  • Supply and Demand: Balance
  • Manufactured In: Czech Republic
  • Estimated EOL Date: 2033

You May Also Be Interested in

Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071
AVX Corporation
CAP TANT POLY 100UF 10V 2917
Lowest to $0.7250
Kemet
CAP TANT POLY 47UF 4V 1206
Lowest to $0.8322
Panasonic
TPE series has low ESR and can aid in creating thinner and smaller products. | CAP TANT POLY 470UF 6.3V 2917
Lowest to $4.2182
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $2.7962
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
Panasonic
CAP TANT POLY 330UF 2.5V 2917
Lowest to $1.1973
Kemet
T530 High Capacitance Low ESR Polymer Electrolytic 125°C, 2.5 – 16 VDC | CAP TANT POLY 330UF 10V 2917
Lowest to $16.9468
AVX Corporation
Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.1436

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess