EN
  • EN
  • DE

SUP50N03-5M1-GE3

Part No SUP50N03-5M1-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 349288-SUP50N03-5M1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP50N03-5M1-GE3 CAD Model

Description

The SUP50N03-5M1-GE3 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. This MOSFET features low on-state resistance (Rds(on)) and fast switching speeds, making it suitable for use in a variety of power management and motor control circuits. The 'GE3' suffix indicates that the component is lead (Pb)-free and RoHS compliant.

Applications:

  • Synchronous Rectification: Commonly used in synchronous rectification circuits in DC-DC converters to improve efficiency.
  • Power Supplies: Suitable for use in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Can be employed in motor control circuits for industrial and automotive applications.
  • Load Switching: Used as a load switch in various electronic systems to control power distribution.
  • Battery Management Systems (BMS): Found in BMS applications for efficient charging and discharging of batteries.

Features:

  • Low On-State Resistance (Rds(on)): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Lead (Pb)-Free and RoHS Compliant: Meets environmental standards.
  • TrenchFET® Power MOSFET: Vishay's TrenchFET technology provides excellent switching performance.

Benefits:

  • High Efficiency: Low Rds(on) and fast switching speed contribute to high efficiency in power conversion applications.
  • Reduced Power Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Performance: Enables higher operating frequencies and improved transient response.
  • Environmentally Friendly: Lead-free construction complies with RoHS regulations.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Additional Details:

The SUP50N03-5M1-GE3 is typically packaged in a PowerPAK® SO-8 package, which offers excellent thermal performance and a small footprint. Key specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and pulsed drain current (Idm) rating. Refer to the manufacturer's datasheet for specific values and operating conditions. Proper thermal management techniques, such as using a heat sink or increasing PCB copper area, are essential to ensure optimal performance and reliability, especially at higher power levels. It is also important to consider the gate drive voltage to ensure the MOSFET is fully enhanced while remaining within the Vgs limits.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess