EN
  • EN
  • DE

SUP40N06-25L

Part No SUP40N06-25L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S), 175 Degrees Celcious MOSFET, Logic Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262565-SUP40N06-25L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SUP40N06-25L CAD Model

Description

The SUP40N06-25L is a Power MOSFET manufactured by Vishay. It is designed for high-efficiency switching applications. This N-channel MOSFET features low on-resistance (RDS(on)) and a fast switching speed, making it suitable for various power management and motor control applications.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Motor Control: Employed in driving motors in industrial and automotive applications.
  • Load Switching: Used for switching high-current loads.
  • Synchronous Rectification: Improves efficiency in power converters.
  • Power Inverters: Used in solar inverters and UPS systems.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Withstands high voltage transients.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other logic devices.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, improving system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Robust Performance: The avalanche rating provides protection against voltage transients.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of the gate drive circuit.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The SUP40N06-25L is typically packaged in a TO-220 or similar through-hole package. It is designed for continuous operation at high current levels. The gate-source voltage (VGS) should be within the specified limits to ensure reliable operation. Detailed specifications, including drain-source voltage (VDS), drain current (ID), gate threshold voltage (VGS(th)), and thermal resistance, can be found in the device datasheet provided by Vishay. Heatsinking may be required to maintain the MOSFET within its operating temperature range at high power levels.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess