The SUD50NP04-73P is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. It offers a combination of low on-resistance and fast switching speed, making it suitable for use in various power management systems.
Applications
- Synchronous rectification in AC-DC and DC-DC converters
- Primary side switching in isolated DC-DC converters
- Motor control applications
- Uninterruptible power supplies (UPS)
- Load switching
Features
- Low on-resistance (RDS(on)) to minimize conduction losses
- Fast switching speed for improved efficiency
- Low gate charge (Qg) to reduce switching losses
- Avalanche rated for ruggedness and reliability
- Halogen-free and RoHS compliant
Benefits
- Improved energy efficiency in power conversion systems
- Reduced heat generation, leading to smaller heatsink requirements
- Enhanced system reliability due to rugged design
- Compliance with environmental regulations
- Optimized for high-frequency switching applications
Technical Specifications
The SUD50NP04-73P typically features a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of up to 50A, depending on the operating conditions. The on-resistance (RDS(on)) is very low, typically around 7.3 mΩ at a gate-source voltage of 10V. The gate charge (Qg) is also low, contributing to reduced switching losses. The device is packaged in a PowerPAK SO-8, designed for efficient heat dissipation.
This MOSFET is specifically designed to minimize conduction and switching losses, which are critical for achieving high efficiency in power conversion applications. The low RDS(on) reduces the power dissipated as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating ensures that the device can withstand transient voltage spikes, enhancing its reliability and robustness in demanding applications.
The SUD50NP04-73P is an excellent choice for designers seeking a high-performance, energy-efficient MOSFET for a variety of power switching applications. Its combination of low on-resistance, fast switching speed, and rugged design makes it a valuable component in modern power management systems.