EN
  • EN
  • DE

DS9098P+TRL

Part No DS9098P+TRL
Manufacturer Maxim Integrated
Catalog Memory Connectors - PC Card Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254266-DS9098P+TRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS9098P+TRL CAD Model

Description

Maxim Integrated's DS9098P+TRL iButton Retainer

The DS9098P+TRL from Maxim Integrated is a compact and robust iButton retainer designed to provide a secure and reliable connection for iButton devices. iButtons are small, durable microchips housed in stainless steel that are used for applications requiring a rugged, portable form factor such as asset tracking, access control, and data logging. The DS9098P+TRL is essential for ensuring that your iButton devices are held firmly in place, enabling consistent communication and functionality.

This iButton retainer is constructed with high-quality materials to withstand harsh environments and extensive use. It features a panel-mount design, allowing for easy installation on a wide range of surfaces, making it particularly suitable for applications in industrial settings or where devices are subject to movement and potential impacts. The retainer's simple yet effective design ensures that iButton devices can be inserted and removed with ease, facilitating quick data retrieval or updates.

One of the key benefits of the DS9098P+TRL is its compatibility with the F5 MicroCan iButton form factor. This ensures that a broad range of iButton devices can be accommodated, making it a versatile solution for various applications. The retainer's contacts are made of durable stainless steel, which not only provides a solid electrical connection but also offers excellent resistance to corrosion.

For those in need of a secure mounting solution for their iButton devices, the DS9098P+TRL is an excellent choice. Whether used in access control systems, maintenance tracking, or data collection, this iButton retainer ensures that your devices remain securely in place and fully operational. Maxim Integrated's commitment to quality and reliability is evident in the design and construction of the DS9098P+TRL, making it a dependable component for any iButton-based system.

Overall, the DS9098P+TRL iButton retainer is a practical and durable accessory that enhances the functionality and reliability of iButton devices, ensuring that they can deliver optimal performance in a variety of demanding applications.

You May Also Be Interested in

Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.8181
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2596 $78.5192
4+ $32.2130 $128.8520
6+ $31.2058 $187.2348
8+ $30.1998 $241.5984
10+ $29.1926 $291.9260
14+ $26.1735 $366.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess