The SUD50NP04-62 is a P-Channel Power MOSFET manufactured by Vishay Semiconductors. This device is optimized for load switching applications and offers low on-state resistance along with fast switching speeds. Commonly used in battery management systems, power supplies, and DC-DC converters, the SUD50NP04-62 enhances overall system efficiency and reduces power dissipation.
Applications
- Battery Management Systems (BMS)
- Load Switching
- Power Supplies
- DC-DC Converters
Features
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- Lead (Pb)-free and Halogen-free
- Avalanche Rated
Benefits
- Increased energy efficiency due to minimized conduction losses
- Enhanced performance in high-frequency applications
- Superior switching performance and efficiency due to TrenchFET technology
- Complies with environmental regulations
- Improved reliability and robustness
Additional Details
The SUD50NP04-62 has a drain-source voltage (VDS) rating of -40V and a continuous drain current (ID) rating of -50A. It is housed in a PowerPAK® SO-8 package, a surface-mount package that maximizes board space utilization. Key parameters include gate charge (Qg), threshold voltage (VGS(th)), and junction-to-ambient thermal resistance (RθJA). The datasheet offers comprehensive details on electrical characteristics, thermal properties, and package dimensions. The TrenchFET® technology used in this MOSFET provides optimized performance for demanding power management applications.