EN
  • EN
  • DE

SUD23N06-31_08

Part No SUD23N06-31_08
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S), MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262455-SUD23N06-31_08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD23N06-31_08 CAD Model

Description

The Vishay SUD23N06-31_08 is an N-Channel power MOSFET designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge (Qg), resulting in reduced conduction and switching losses. It is designed to provide superior performance in synchronous rectification and other high-frequency switching applications.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Adaptors

Features:

  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Trench Technology
  • 100% Avalanche Tested
  • Lead (Pb)-free and RoHS Compliant
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency in power conversion applications.
  • Fast Switching: Low Qg enables fast switching speeds, reducing switching losses and improving dynamic performance.
  • Reliable Performance: 100% avalanche testing ensures robust performance under transient conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant, making it suitable for environmentally conscious designs.
  • Simplified Thermal Management: Low RDS(on) reduces heat generation, simplifying thermal management requirements.

The SUD23N06-31_08 is typically supplied in a PowerPAK SO-8 package, offering excellent thermal performance and a small footprint. The device has a drain-source voltage (VDS) rating suitable for a wide range of applications. It features a low gate threshold voltage, which simplifies drive requirements and makes it compatible with various gate drive circuits. Its robust design and high-performance characteristics make it an ideal choice for demanding power management applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess