EN
  • EN
  • DE

SUB85N02-03

Part No SUB85N02-03
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 20-V (D-S) 175 Degree Celcious MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194895-SUB85N02-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB85N02-03 CAD Model

Description

The SUB85N02-03 is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, thereby improving overall system efficiency. It's optimized for various power management and load switching tasks, offering a robust and reliable solution for demanding environments.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Synchronous Rectification

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Low Gate Charge: Minimizes switching losses and enhances high-frequency performance.
  • Trench Technology: Provides superior switching performance.
  • Standard Level Gate Drive: Allows for direct logic-level interface.
  • RoHS Compliant: Environmentally friendly and adheres to industry standards.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Simplified Design: Standard level gate drive simplifies interface with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The SUB85N02-03 features a voltage rating of 20V and a continuous drain current of up to 85A, making it suitable for high-current applications. Its low on-resistance ensures minimal power loss during conduction, maximizing efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space. The advanced trench technology optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance. This MOSFET is an excellent choice for designers seeking a high-performance, energy-efficient solution for their power management needs.

Furthermore, the SUB85N02-03's design incorporates features to enhance its reliability, such as avalanche ruggedness and gate oxide protection. These features ensure that the MOSFET can withstand transient voltage spikes and electrostatic discharge events, thereby preventing device failure and increasing overall system robustness. The device's thermal resistance is also carefully optimized to facilitate efficient heat dissipation, allowing it to operate at high power levels without overheating. The SUB85N02-03 is also suitable for battery management systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess