EN
  • EN
  • DE

SUB75N05-07

Part No SUB75N05-07
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 55-V (D-S), 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194888-SUB75N05-07
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB75N05-07 CAD Model

Description

The SUB75N05-07 is an N-channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications where low on-resistance and fast switching speeds are required. This MOSFET is commonly used in power management circuits and motor control applications.

Applications:

  • DC-DC Converters: Used in both step-up and step-down voltage converters.
  • Motor Control: Suitable for controlling small to medium sized DC motors.
  • Power Management in Battery Systems: Employed in battery charging and discharging circuits.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve power efficiency.
  • Load Switching: Can be used to switch various loads such as lights, relays, and solenoids.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency operations.
  • High Avalanche Energy: Provides robust protection against voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental regulatory standards.

Benefits:

  • Increased Efficiency: Lower on-resistance reduces power dissipation and increases efficiency.
  • Improved Thermal Performance: Efficient operation decreases heat generation, simplifying thermal management.
  • Enhanced Reliability: High avalanche energy ensures greater resistance to voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The SUB75N05-07 typically features a voltage rating of around 50V and a continuous drain current of approximately 75A, depending on the specific package and operating conditions. It is designed to operate over a wide temperature range. Refer to the Vishay datasheet for precise specifications regarding voltage, current, on-resistance, and thermal characteristics to ensure optimal performance in the intended application. The device is typically through-hole mounted for easy integration into circuits.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess