EN
  • EN
  • DE

MOCD213

Part No MOCD213
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Description DUAL CHANNEL SMALL OUTLINE OPTOISOLATOR TRANSISTOR OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831357-MOCD213
Ultra Librarian 3D Model Ultra Librarian MOCD213 CAD Model

Description

The MOCD213 is a two-channel optoisolator featuring two independent channels of optically coupled inputs and outputs. Manufactured by Fairchild/ON Semiconductor, it provides electrical isolation between input and output circuits, making it suitable for applications requiring high levels of safety and noise immunity. Each channel consists of an infrared emitting diode (IRED) and a silicon phototransistor, enabling the transmission of digital signals while maintaining electrical isolation.

Applications

  • Digital Logic Isolation: Used to isolate digital logic circuits from noisy or high-voltage environments.
  • Microcontroller Interfaces: Provides isolated communication between microcontrollers and external peripherals.
  • Power Supply Isolation: Offers isolation in feedback and control circuits for power supplies.
  • Industrial Control Systems: Integrated into control systems to isolate sensitive components from high-voltage or noisy circuits.
  • Data Acquisition Systems: Provides isolated data transmission in data acquisition applications.

Features

  • Dual-Channel Isolation: Offers two independent isolation channels in a single package.
  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Low Input Current: Requires minimal input current for activation.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Compact Package: Typically available in a DIP package for easy integration.

Benefits

  • Enhanced Safety: Isolates sensitive control circuits from high-voltage transients and noise.
  • Improved Reliability: Robust design ensures stable and reliable performance in demanding environments.
  • Simplified Design: Simplifies the design of isolated interface circuits.
  • Efficient Signal Transfer: High CTR ensures efficient signal transmission between circuits.
  • Cost-Effective: Provides two isolation channels in a single package, reducing component count and cost.

Additional Details

The MOCD213 typically features an isolation voltage of 2.5 kV or higher and a current transfer ratio (CTR) that can range from 20% to 300% depending on the specific part number and operating conditions. It requires a low input forward current, typically in the range of 1 to 10 mA, making it suitable for use with low-power logic circuits. The device is commonly available in an 8-pin DIP package, facilitating easy integration into printed circuit boards. Key considerations for using the MOCD213 include its operating temperature range, forward voltage, and collector-emitter voltage, which should be carefully evaluated based on the specific application requirements. Its compliance with industry safety standards further enhances its suitability for use in a variety of industrial and commercial applications, particularly where multiple isolated channels are needed.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3100 $51.1500
345+ $0.2900 $100.0500
540+ $0.2800 $151.2000
770+ $0.2600 $200.2000
1,000+ $0.2500 $250.0000
1,250+ $0.2400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess