EN
  • EN
  • DE
  • IT

SS32-TR

Part No SS32-TR
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192801-SS32-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS32-TR CAD Model

Description

The SS32-TR is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification and fast switching applications. This rectifier is characterized by its low forward voltage drop and high surge current capability, making it suitable for various power management applications.

Applications:

  • DC-DC converters: Used in switching power supplies to convert DC voltage levels.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Freewheeling diode: Used in inductive circuits to dissipate energy when a switching device is turned off.
  • Solar panel blocking diode: Prevents reverse current flow in solar panel arrays.
  • LED lighting: Used in LED drivers for efficient rectification.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large current spikes without failure.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Increased energy efficiency: Reduces power consumption and operating costs.
  • Improved system reliability: Provides robust protection against voltage transients and surges.
  • Reduced component count: Integrates rectification and protection functions in a single device.
  • Simplified PCB design: Allows for smaller and more compact designs.
  • Enhanced thermal performance: Efficiently dissipates heat, ensuring stable operation.

Additional Details:

The SS32-TR is typically housed in an SMA (Surface Mount A) package. The "-TR" suffix often indicates tape and reel packaging for automated assembly. Key technical specifications include a maximum repetitive peak reverse voltage (VRRM) of 20V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a typical forward voltage (VF) of around 0.5V. The operating temperature range is typically between -65°C and +125°C. This device is commonly used in applications where space is limited and high efficiency is required.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess