Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237892-PIC16C73B-20/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20/SO CAD Model

Description

Microchip Technology's PIC16C73B-20/SO Microcontroller

The PIC16C73B-20/SO is a high-performance, CMOS, 8-bit microcontroller with integrated analog-to-digital (A/D) converter, brought to you by the industry leader, Microchip Technology. This microcontroller is designed for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and more. Its versatility and ease of use make it an excellent choice for designers and hobbyists alike.

Key Features

  • CPU: The microcontroller features a powerful Harvard architecture CPU, which provides a solid foundation for efficient instruction execution, with a speed of up to 20 MHz.
  • Memory: It comes with 7 KB of on-chip program memory and 192 bytes of RAM, allowing for complex programs and data storage.
  • I/O Ports: The device includes 22 I/O pins, offering flexibility in interfacing with external devices and peripherals.
  • Analog-to-Digital Converter: A built-in 8-channel, 8-bit A/D converter enables the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Equipped with two timers, the PIC16C73B-20/SO provides robust timing solutions for a variety of applications.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy data exchange with other microcontrollers and peripheral devices.
  • Power Management: The microcontroller's power-saving features include a Power-on Reset (POR) and a Device Reset Timer (DRT), ensuring reliable operation during power fluctuations.

Package and Temperature Range

The PIC16C73B-20/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

Applications

Thanks to its robust feature set, the PIC16C73B-20/SO can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Security systems
  • Telecommunication systems

Overall, the PIC16C73B-20/SO by Microchip Technology represents a reliable, versatile, and cost-effective solution for embedded system design, providing the performance and features necessary to meet the demands of modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6827 $58.7308
9+ $12.0473 $108.4257
13+ $11.6709 $151.7217
18+ $11.2944 $203.2992
23+ $10.9179 $251.1117
31+ $9.7885 $303.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention