The SS2P6-M3 is a surface-mount Schottky barrier rectifier designed for high-frequency rectification and freewheeling applications. Manufactured by Vishay, it features a low forward voltage drop and fast switching speed, making it suitable for use in switching power supplies, DC-DC converters, and other high-efficiency applications.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Reverse polarity protection
- High-frequency rectification
Features
- Low forward voltage drop
- Fast switching speed
- Surface-mount package
- High surge current capability
- RoHS compliant
Benefits
- Improved efficiency: The low forward voltage drop reduces power dissipation, improving the overall efficiency of the circuit.
- Reduced switching losses: The fast switching speed minimizes switching losses, further improving efficiency.
- Simplified assembly: The surface-mount package allows for easy and automated assembly.
- Robust performance: The high surge current capability ensures reliable operation under transient conditions.
- Environmentally friendly: The RoHS compliance ensures that the device meets environmental regulations.
Additional Details
The SS2P6-M3 has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage drop (VF) is typically around 0.7V at the rated forward current. It's packaged in a DO-220AA (or SMB) package. The 'M3' suffix likely refers to specific packaging or material characteristics relevant to Vishay's manufacturing processes. Its low forward voltage and fast switching speed minimize power losses and improve circuit performance, making it a good choice for a variety of modern power electronics designs.