EN
  • EN
  • DE

SS2P2-E3/84A

Part No SS2P2-E3/84A
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SS2P2 Series 20V 2A High Current Density SMT Schottky Barrier Rectifier-DO-220AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 2 A
Capacitance 110 pF
Current Rating 2 A
Element Configuration Single
Forward Current 2 A
Forward Voltage 550 mV
Height 1.143 mm
Lead Free Yes
Length 3.6068 mm
Max Forward Surge Current (Ifsm) 50 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 20 V
Max Reverse Leakage Current 150 µA
Max Surge Current 50 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Output Current 2 A
Packaging Cut Tape
Peak Non-Repetitive Surge Current 50 A
Peak Reverse Current 150 µA
Polarity Standard
RoHS Compliant
Voltage Rating (DC) 20 V
Width 2.1844 mm
Win Source Part Number 1096078-SS2P2-E3/84A
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS2P2-E3/84A CAD Model

Description

The Vishay SS2P2-E3/84A is a surface mount Schottky Rectifier Diode that has a forward current rating of 2 A and a peak non-repetitive surge current of 50 A.

  • Manufacturer: Vishay
  • Type: Schottky Rectifier Diode
  • Mounting: Surface Mount
  • Forward Current: 2 A
  • Peak Non-Repetitive Surge Current: 50 A
  • Maximum Forward Voltage: 550 mV
  • Maximum Reverse Leakage Current: 150 µA
  • Voltage Rating: 20 V
  • Capacitance: 110 pF
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Applications: Power supplies, converters, and battery chargers
  • Packaging: Cut tape
  • Height: 1.143 mm
  • Width: 2.1844 mm
  • Length: 3.6068 mm

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess