EN
  • EN
  • DE

SS23/2

Part No SS23/2
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case DO-214
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 712306-SS23/2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS23/2 CAD Model

Description

The SS23/2 is a Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for high-efficiency rectification, offering a low forward voltage drop and fast switching speeds. It is particularly suitable for applications where minimizing power loss and heat dissipation is crucial.

Applications:

  • Freewheeling diodes in inductive loads.
  • Polarity protection applications.
  • High-frequency inverters.
  • DC-DC converters.
  • Switching mode power supplies (SMPS).

Features:

  • Low forward voltage drop to reduce power loss.
  • High surge current capability for robust performance.
  • Fast switching speed for efficient operation in high-frequency circuits.
  • High reliability due to its Schottky barrier construction.
  • RoHS compliant and halogen-free.

Benefits:

  • Improved energy efficiency in power conversion circuits.
  • Reduced heat dissipation, leading to longer component life.
  • Enhanced system reliability due to the diode's robust design.
  • Simplified thermal management because of lower power losses.
  • Compliance with environmental standards.

Specifications:

The SS23/2 features a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 2.0A. It has a typical forward voltage (VF) of approximately 0.5V at 2.0A, and its operating junction temperature ranges from -65°C to +125°C. The diode is typically available in a surface-mount SMA (DO-214AC) package, facilitating automated assembly and compact circuit designs. The SMA package also provides good thermal conductivity, aiding in heat dissipation.

This rectifier is commonly used in portable devices, consumer electronics, and industrial applications where efficiency and compact size are important considerations. Its fast switching capabilities make it suitable for high-frequency applications, minimizing switching losses and improving overall system performance. The robust construction and high surge current capability ensure reliable operation even under demanding conditions, making the SS23/2 a dependable choice for various power rectification needs.

You May Also Be Interested in

Genesys
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0882 $62.6460
70+ $1.7140 $119.9800
105+ $1.6609 $174.3945
145+ $1.6066 $232.9570
190+ $1.5535 $295.1650
250+ $1.3929 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess