EN
  • EN
  • DE

SQJ401EP-T1-GE3

Part No SQJ401EP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192747-SQJ401EP-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ401EP-T1-GE3 CAD Model

Description

The SQJ401EP-T1-GE3 is a 40 V, N-Channel Power MOSFET from Vishay. This MOSFET is designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to deliver low on-resistance (RDS(on)) and gate charge, minimizing power losses and maximizing efficiency in power conversion circuits. The device is available in a PowerPAK® SO-8 single package, which ensures excellent thermal performance and compact board space utilization.

Applications

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Primary Side Switching in isolated converters
  • Load Switching
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses at high frequencies.
  • Trench MOSFET Technology: Enables high cell density and efficient current handling.
  • PowerPAK® SO-8 Single Package: Offers excellent thermal performance and compact size.
  • 100% Rg Tested: Ensures gate ruggedness and reliability.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental standards.

Benefits

  • High Efficiency: Low RDS(on) and Qg minimize power losses in switching applications, leading to high overall efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Compact Design: The PowerPAK® SO-8 package allows for space-saving designs and high power density.
  • Improved Reliability: Rugged design and 100% Rg testing ensure stable and reliable operation.
  • Environmentally Friendly: Lead-free and halogen-free construction reduces environmental impact.

Additional Details

The SQJ401EP-T1-GE3 has a continuous drain current (ID) rating that is dependent on the specific operating conditions and thermal management. The gate-source voltage (VGS) rating is typically ±20V. The device is designed for surface mount assembly and is supplied in tape and reel packaging for automated assembly processes. It's commonly used in applications requiring high efficiency and power density, such as notebook adapters, server power supplies, and battery-powered devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6009 $56.0315
80+ $1.3136 $105.0880
120+ $1.2726 $152.7120
165+ $1.2315 $203.1975
210+ $1.1905 $250.0050
285+ $1.0673 $304.1805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess