EN
  • EN
  • DE

SQD19P06-60L

Part No SQD19P06-60L
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive P-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258495-SQD19P06-60L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD19P06-60L CAD Model

Description

The SQD19P06-60L is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for power management applications requiring efficient and reliable switching. Its low on-resistance and fast switching speeds make it suitable for use in various DC-DC converters, load switches, and power control circuits.

Applications:

  • Load Switching: Used as a load switch in various electronic devices to control power distribution.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert voltage levels.
  • Power Management: Used in power management circuits to regulate and control power flow.
  • Battery Management Systems (BMS): Found in BMS to control charging and discharging of batteries.
  • Solid State Relays (SSR): Serves as a switching element in SSRs for high-speed and reliable switching.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, resulting in improved efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses and improving overall performance.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying the interface with microcontrollers and other digital circuits.
  • Avalanche Rated: Designed to withstand avalanche conditions, providing added robustness and reliability.
  • Surface Mount Package: Available in a surface-mount package for easy and efficient board assembly.
  • Lead (Pb)-free and RoHS Compliant Environmental compliance for modern electronics manufacturing

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat generation, simplifying thermal management and increasing system reliability.
  • Simplified Control: Logic-level gate drive simplifies interfacing with digital circuits, reducing component count and design complexity.
  • Increased Reliability: Avalanche rating enhances robustness and reliability in demanding applications.
  • Space-Saving Design: Surface-mount package enables compact and efficient board layouts.

Additional Details:

The SQD19P06-60L is a P-Channel enhancement mode MOSFET. It has specific voltage ratings for drain-source and gate-source voltages, as well as current ratings for continuous and pulsed drain current. Proper thermal management is essential to ensure reliable operation at high power levels. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Toko America Inc.
Need more? Email Us
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess