EN
  • EN
  • DE

SQ7414EN

Part No SQ7414EN
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258488-SQ7414EN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SQ7414EN CAD Model

Description

The SQ7414EN is an N-Channel 30 V (D-S) MOSFET from Vishay, designed for a wide range of applications including synchronous rectification, DC-DC converters, and power management in portable devices. This MOSFET is known for its low on-resistance, high efficiency, and compact PowerPAK® SO-8 package, making it an excellent choice for space-constrained designs where power efficiency is crucial.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching
  • Battery Management Systems

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • 30 V Drain-Source Voltage (VDS)
  • PowerPAK® SO-8 Package
  • TrenchFET® Power MOSFET Technology

Benefits:

  • High Efficiency: The low on-resistance minimizes power loss, leading to efficient power management and reduced heat generation.
  • Compact Design: The PowerPAK® SO-8 package provides a small footprint, allowing for high-density circuit designs suitable for portable devices.
  • Excellent Thermal Performance: The PowerPAK® SO-8 package facilitates efficient heat dissipation, ensuring reliable operation even under high load conditions.
  • Improved Battery Life: Minimizing power loss translates to longer battery life in portable applications.
  • Simplified Design: Easy to integrate into various power management circuits.

The SQ7414EN features a drain-source voltage rating of 30V and a continuous drain current rating that can reach up to 10A or more depending on thermal conditions. Its low on-resistance, typically in the milliohm range, minimizes voltage drop and power dissipation during operation. The PowerPAK® SO-8 package enhances its thermal performance, allowing it to handle higher power levels compared to smaller packages. This MOSFET is particularly well-suited for applications where a high level of efficiency and power density are required.

Furthermore, the SQ7414EN is compliant with RoHS standards, ensuring environmental friendliness and adherence to international regulations regarding hazardous substances. Its robust design and high-quality manufacturing processes ensure dependable performance in diverse applications. Its optimal gate charge and low on-resistance characteristics also contribute to reducing switching losses and improving overall system efficiency, especially at higher frequencies.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8630 $61.7670
21+ $5.6306 $118.2426
32+ $5.4551 $174.5632
44+ $5.2795 $232.2980
57+ $5.1028 $290.8596
76+ $4.5750 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess