EN
  • EN
  • DE

SQ2337ES-T1-GE3

Part No SQ2337ES-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192715-SQ2337ES-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQ2337ES-T1-GE3 CAD Model

Description

The SQ2337ES-T1-GE3 is an N-Channel, 20 V (VDS) MOSFET from Vishay Siliconix. This MOSFET is designed for high efficiency and performance in a variety of applications. It features a low on-resistance and is optimized for fast switching, making it well-suited for load switching and power management systems.

Applications

  • Load Switching: The SQ2337ES-T1-GE3 is frequently used to control power distribution in portable devices and battery-operated systems.
  • DC-DC Conversion: Implemented in DC-DC converters, particularly in synchronous rectification to improve efficiency.
  • Power Management: Used in power management circuits for mobile phones, tablets, and laptops.
  • Battery Protection: Integrated into battery protection circuits to prevent overcharge, over-discharge, and short-circuit conditions.
  • LED Backlighting: Commonly used in LED backlighting applications for displays.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Facilitates efficient operation in high-frequency switching circuits.
  • Logic Level Gate Drive: Enables direct control from low-voltage logic.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Halogen-Free and RoHS Compliant: Meets environmental compliance standards.

Benefits

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power losses lead to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower RDS(on) means less heat is generated, simplifying thermal management.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Environmentally Friendly: Halogen-free and RoHS compliant.

Additional Details

The SQ2337ES-T1-GE3 is packaged in a PowerPAK® SC-70 package, offering excellent thermal performance with a small footprint. Key specifications include a drain-source voltage (VDS) of 20V, a continuous drain current (ID) of up to 8A (dependent on mounting and cooling), and a gate-source voltage (VGS) of ±12V. It's designed for operation across a wide temperature range, ensuring reliability in various operating environments. The typical gate charge (Qg) is low, contributing to quicker switching speeds and reduced switching losses.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess