EN
  • EN
  • DE

SOMC1603-3920F

Part No SOMC1603-3920F
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191894-SOMC1603-3920F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-3920F CAD Model

Description

The SOMC1603-3920F is a precision thick film resistor chip array manufactured by Vishay. This component features multiple resistor elements integrated into a single surface mount package. This integration saves board space and simplifies the assembly process. The '1603' designation refers to the component's physical size, aligning with the standard EIA 1603 chip size.

Applications:

  • Voltage dividers: Creating precise voltage references or scaling down voltage levels for measurement.
  • Current sensing: Monitoring current flow by measuring the voltage drop across a defined resistance.
  • Instrumentation Amplifiers: Provides precise gain setting resistors.
  • Precision analog circuits: Used in applications requiring high accuracy and stability.
  • Medical equipment: Used in diagnostic equipment and patient monitoring systems.

Features:

  • Multiple Resistors in One Package: Contains multiple resistor elements within a single SOMC package.
  • Thick Film Technology: Uses thick film resistive elements providing excellent stability and tolerance.
  • Surface Mount Design: Designed for automated assembly processes, improving manufacturing efficiency.
  • Compact Size: Space-saving design ideal for high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Reduced Board Space: Consolidates multiple resistors into a single component, freeing up valuable PCB real estate.
  • Simplified Assembly: Reduces the number of components to place and solder, improving manufacturing throughput.
  • Enhanced Reliability: Fewer solder joints minimize potential failure points.
  • Cost Savings: Integrated design lowers component and assembly costs.
  • Improved Performance: Provides close matching between resistor elements in the array improving circuit accuracy and stability.

The '3920F' designates the resistance value. '3920' represents 392 x 10^0 Ohms, meaning 392 Ohms. The 'F' suffix indicates a tight tolerance of ±1%. These resistors are constructed using a high-quality thick film process that offers exceptional stability and reliability. The SOMC1603-3920F is designed for automated placement and soldering, making it suitable for high-volume production environments. They offer a power rating appropriate for general purpose and precision applications. The operating temperature ranges from -55°C to +155°C. The terminals are usually tin-plated, providing excellent solderability. The Vishay SOMC series provides numerous resistance values and tight tolerance options to meet a wide range of demanding circuit requirements.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess