EN
  • EN
  • DE

SMM02040D6811BB300

Part No SMM02040D6811BB300
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 6.81KOHM 0.1% 1/4W MELF 0204 / 6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Beyschlag/Draloric/BC Components
Series SMM0204
Package Tape & Reel
Resistance 6.81 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case MELF, 0204
Supplier Device Package Mini MELF
Ratings AEC-Q200
Dimension 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Other Names SMM02040D6811BB300-ND,749-1999-6,749-1999-1,749-1999-2
Standard Package 3,000
Win Source Part Number 972327-SMM02040D6811BB300
Ultra Librarian 3D Model Ultra Librarian SMM02040D6811BB300 CAD Model

Description

The SMM0204 0D6811BB300 is a precision thin film MELF (Metal Electrode Leadless Face) resistor manufactured by Vishay. These resistors are known for their high stability, precision, and reliability, making them suitable for demanding applications in various industries. The MELF design provides excellent mechanical stability and solderability. They are commonly used in precision measurement circuits, medical equipment, and industrial control systems where accurate and stable resistance values are essential.

Applications:

  • Precision measurement circuits
  • Medical equipment
  • Industrial control systems
  • Automotive electronics
  • Audio equipment
  • Aerospace applications

Features:

  • High Stability: Provides stable resistance values over a wide range of operating conditions.
  • Precision Tolerance: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • MELF Design: Provides excellent mechanical stability and solderability.
  • Thin Film Technology: Ensures high reliability and long-term stability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Accurate Circuit Performance: Precision tolerance and low temperature coefficient ensure accurate resistance values.
  • High Reliability: Thin film technology and MELF design provide excellent reliability.
  • Stable Operation: High stability ensures consistent performance over time.
  • Easy Assembly: MELF design facilitates automated assembly processes.
  • Versatile Application: Suitable for a wide range of precision applications.

Additional Details:

The SMM0204 0D6811BB300 has a resistance value of 6.81 kΩ (6811 Ohms). The tolerance is typically ±0.1%. The temperature coefficient of resistance (TCR) is typically ±15 ppm/°C. The power rating is typically 0.4 W. The operating temperature range is typically from -55°C to +155°C. The MELF package provides excellent mechanical stability and solderability, making it suitable for automated assembly processes. The thin film technology ensures high reliability and long-term stability. The resistor is designed to be lead-free and compliant with RoHS directives, ensuring environmental responsibility. The specific datasheet should be consulted for precise specifications and application guidelines. The color bands are typically used to indicate the resistance value, tolerance, and temperature coefficient of the resistor.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1967 $58.0265
720+ $0.1615 $116.2800
1,110+ $0.1564 $173.6040
1,530+ $0.1513 $231.4890
1,975+ $0.1464 $289.1400
2,645+ $0.1312 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess