The LPC1112LVFHI33/103 is a high-performance, low-cost, 32-bit ARM Cortex-M0 microcontroller produced by NXP Semiconductors. This microcontroller is designed for embedded applications requiring a blend of low power consumption, basic processing capabilities, and a range of integrated peripherals. It is particularly suited for industrial control, consumer electronics, and automation applications.
Key Features
- CPU: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
- Memory: Comes with 8 KB of on-chip flash memory and 2 KB of SRAM, supporting intensive performance tasks.
- Power Efficiency: Designed with low power consumption modes including Sleep, Deep-sleep, and Deep power-down for energy-critical applications.
- I/O Options: Features up to 22 General Purpose I/O (GPIO) pins for versatile connection possibilities.
- Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for communication with peripherals and other microcontrollers.
- Timer Functions: Equipped with multiple 32-bit timers, a 24-bit System Tick Timer, and Watchdog Timer for precise event management and system reset functionality.
- Package: Available in a 33-pin HVQFN package that is suitable for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in extreme conditions.
Applications
The LPC1112LVFHI33/103 is highly versatile and can be used in a wide array of applications. It is an ideal choice for simple control systems, sensor hubs, battery operated devices, and small embedded systems where size, power, and cost are critical factors.
Support and Resources
NXP provides extensive support for the LPC1112LVFHI33/103 with a comprehensive suite of development tools, software libraries, and documentation to assist developers in bringing their projects to life. Customers can access a range of resources including development boards, software IDEs, and online communities for technical support and collaboration.