The SMF36A-GS08 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It's engineered to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive load switching. This device features a fast response time and excellent clamping capability, making it a suitable choice for safeguarding vulnerable circuits in diverse applications.
Applications:
- Protection of I/O interfaces
- Data line protection
- Power supply protection
- Portable devices
- Consumer electronics
Features:
- Surface mount SOD-123FL package
- Low profile
- Glass passivated junction
- Excellent clamping capability
- Unidirectional configuration
- Fast response time (typically less than 1 ps)
- RoHS compliant
Benefits:
- Effective Overvoltage Protection: Provides robust protection against damaging voltage transients, safeguarding sensitive components.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained designs.
- High Reliability: The glass passivated junction ensures reliable and consistent performance.
- Fast Response Time: Quickly clamps voltage spikes, preventing damage to protected circuits.
- Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems from overvoltage events.
Additional Details:
The SMF36A-GS08 has a standoff voltage of 36V and a peak pulse power of 200W. It operates over a temperature range of -65°C to +150°C. The device features low incremental surge resistance and excellent clamping capability. The 'GS08' suffix indicates that it is a lead-free and RoHS compliant product. The SMF series from Vishay is known for its robust construction and consistent performance, making it a popular choice for circuit protection applications. This TVS diode is commonly used in a variety of applications to protect sensitive electronics from transient voltage events. The unidirectional configuration means the device only conducts when the voltage exceeds the breakdown voltage in one direction, providing targeted protection against positive voltage transients.