EN
  • EN
  • DE

SMC3K54CAHM3/9A

Part No SMC3K54CAHM3/9A
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 54VWM 87.1VC DO214AB / 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101, TransZorb®
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 34.4A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMC3K54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,500
Win Source Part Number 959478-SMC3K54CAHM3/9A
Ultra Librarian 3D Model Ultra Librarian SMC3K54CAHM3/9A CAD Model

Description

The SMC3K54CAHM3/9A is a circuit protection component in the TVS-Diodes category. It is a high-power, bidirectional, zener-type electronic component manufactured by Vishay General Semiconductor-Diodes Division. The supply and demand status is currently experiencing a shortage. This component is designed for use in automotive applications and provides power line protection. It is also RoHS compliant.

    You May Also Be Interested in

    Nexperia USA Inc.
    PESD36VS2UT-Q/SOT23/TO-236AB
    Lowest to $0.8732
    NXP / Nexperia
    Low capacitance unidirectional quadruple ESD protection diode arrays
    Lowest to $4.3657
    Littelfuse Inc.
    TVS DIODE 24VWM 42VC SOD323
    Lowest to $0.0932
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.1456
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.3971
    Yageo
    5.0SMDJ, DO-214AB, 28V, 45.4V, R
    Lowest to $0.6374
    Toshiba Semiconductor and Storage
    TVS DIODE 12VWM 33VC USM
    Lowest to $0.2911
    Nexperia USA Inc.
    TVS DIODE 24VWM TO236AB
    Lowest to $0.8732
    MICROSS/On Semiconductor
    TVS DIODE 40VWM 64.5VC SMB
    Lowest to $0.3784

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    40+ $1.6266 $65.0640
    90+ $1.3347 $120.1230
    135+ $1.2931 $174.5685
    185+ $1.2513 $231.4905
    240+ $1.2095 $290.2800
    320+ $1.0845 $347.0400
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 49,000 pieces
    MOQ: 40 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess