EN
  • EN
  • DE

BTS711L1XUMA1

Part No BTS711L1XUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 DSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Power Switch/Driver
Manufacturer Infineon Technologies
Series PROFET®
Package Reel - TR
Family Name BTS711L1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BTS711L1XTINTR-ND, BTS711L1, BTS711L1INTR-ND, BTS711L1INCT-ND, BTS711L1XUMA1DKR, BTS711L1T, BTS711L1XUMA1TR, BTS711L1XTINCT, BTS711L1INDKR-NDR, BTS711L1XTINCT-ND, BTS711L1INTR-NDR, SP000379623, BTS711L1INTR, BTS711L1XT, BTS711L1INDKR, BTS711L1INDKR-ND, BTS711L1INCT, BTS711L1XTINTR, BTS711L1INCT-NDR, BTS711L1XUMA1CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853043-BTS711L1XUMA1
Ultra Librarian 3D Model Ultra Librarian BTS711L1XUMA1 CAD Model

Description

The BTS711L1XUMA1 is a power switch/driver manufactured by Infineon Technologies.

  • Series: PROFET
  • Popularity: Medium
  • Supply Voltage: -
  • Family Name: BTS711L1
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Package: reel-TR
  • Pieces per Package: 1,000
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 41 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: BTS711L1XTINTR-ND, BTS711L1, BTS711L1INTR-ND, BTS711L1INCT-ND, BTS711L1XUMA1DKR, BTS711L1T, BTS711L1XUMA1TR, BTS711L1XTINCT, BTS711L1INDKR-NDR, BTS711L1XTINCT-ND, BTS711L1INTR-NDR, SP000379623, BTS711L1INTR, BTS711L1XT, BTS711L1INDKR, BTS711L1INDKR-ND, BTS711L1INCT, BTS711L1XTINTR, BTS711L1INCT-NDR, and BTS711L1XUMA1CT

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1721 $51.7210
24+ $4.2438 $101.8512
37+ $4.1112 $152.1144
51+ $3.9785 $202.9035
66+ $3.8459 $253.8294
88+ $3.4481 $303.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess