EN
  • EN
  • DE

T1016NL

Part No T1016NL
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263356-T1016NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1016NL CAD Model

Description

The T1016NL is a Gigabit Ethernet Pulse Transformer manufactured by Pulse A Technitrol Company. It is designed to provide signal isolation and impedance matching in Gigabit Ethernet (1000BASE-T) applications. This transformer helps to ensure reliable data transmission over Ethernet cables.

Applications:

  • Gigabit Ethernet Network Interfaces
  • Routers
  • Switches
  • Network Interface Cards (NICs)
  • Motherboards with integrated Gigabit Ethernet

Features:

  • Gigabit Ethernet Support: Designed for 1000BASE-T applications.
  • Isolation: Provides electrical isolation between the PHY and the network cable.
  • Impedance Matching: Matches the impedance of the PHY to the impedance of the cable.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Return Loss: Reduces signal reflections.
  • Compliant with IEEE 802.3ab Standard
  • Surface Mount Technology (SMT)

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission over Ethernet cables.
  • Electrical Isolation: Protects the PHY from voltage surges and transients.
  • Improved Signal Integrity: Minimizes signal degradation.
  • Reduced Electromagnetic Interference (EMI): Helps to reduce EMI emissions.
  • Easy Integration: Surface mount package simplifies board assembly.

Additional Details:

The T1016NL meets or exceeds the IEEE 802.3ab standard for Gigabit Ethernet. It typically has a turns ratio of 1:1. The isolation voltage is rated to withstand high voltage transients. Complete electrical specifications, including insertion loss, return loss, crosstalk, and common-mode rejection ratio, are detailed in the Pulse A Technitrol Company T1016NL datasheet. Proper layout and grounding techniques are essential for optimal performance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess