The SMBJ13A/2 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is specifically designed to protect sensitive electronic equipment against voltage transients induced by inductive load switching and lightning. It's part of the SMBJ series, which are known for their compact size and high surge capability, making them ideal for various applications.
Applications:
- I/O Port Protection
- VCC Bus Protection
- Data Line Protection
- Microprocessor Protection
- Protection of sensitive circuits against ESD and EFT
Features:
- Unidirectional TVS
- Surface mount SMB package
- Low profile package
- Excellent clamping capability
- High surge capability: 600 W peak pulse power (tp = 10/1000 μs)
- Low incremental surge resistance
- Typical IR less than 1.0 μA above 13 V
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified available
Benefits:
- Effective protection against transient overvoltages, ensuring system reliability.
- Reduces component failure rates and associated maintenance costs.
- Compact size allows for use in densely populated circuit boards.
- Fast response time to transient events.
- Compliant with industry standards for surge protection.
Additional Details:
The SMBJ13A/2 features a standoff voltage of 13V and a breakdown voltage typically between 14.4V and 15.9V. This TVS diode is designed to clamp transient voltages to a safe level, protecting downstream components. The SMBJ13A/2 is available in a SMB (DO-214AA) package. Operating temperature ranges from -55°C to +150°C. Vishay's SMBJ13A/2 TVS diode is engineered to provide robust protection in demanding environments, making it suitable for industrial, automotive, and consumer electronics applications. The '/2' suffix typically indicates specific packaging or testing variations, so refer to the datasheet for full details.